Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY28800ZXI
CY28800ZXI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK PCIE/SATA CK410/9 48TSSOP
Manufacturer:
Skyworks Solutions
Datasheet:
CY28800ZXI Datasheet
History Price: Obsolete
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY28800ZXI vs CY28800OXIT
Part No
CY28800ZXI
CY28800OXIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
210MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-TSSOP
48-SSOP