Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY28800OXIT
CY28800OXIT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK PCIE/SATA CK409/10 48SSOP
Manufacturer:
Skyworks Solutions
Datasheet:
CY28800OXIT Datasheet
History Price: Obsolete
In Stock: 37700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY28800OXIT vs CY28551LFXC
Part No
CY28800OXIT
CY28551LFXC
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
Intel CPU, AMD CPU
Input
Clock
Crystal
Output
HCSL
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:23
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
210MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
64-QFN (9x9)