CY28800OXI
CY28800OXI
Obsolete
Description:  IC CLK PCIE/SATA CK409/10 48SSOP
Manufacturer:  Skyworks Solutions
Datasheet:   CY28800OXI Datasheet
History Price: Obsolete
In Stock: 6600
CY28800OXI vs CY29976AI
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
Intel CPU Servers
Input
Clock
PECL
Output
HCSL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:8
3:12
Differential - Input:Output
Yes/Yes
Yes/No
Frequency - Max
210MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
52-LQFP
Supplier Device Package
48-SSOP
52-TQFP (10x10)