CY28800OXI
CY28800OXI
Obsolete
Description:  IC CLK PCIE/SATA CK409/10 48SSOP
Manufacturer:  Skyworks Solutions
Datasheet:   CY28800OXI Datasheet
History Price: Obsolete
In Stock: 6600
CY28800OXI vs CY28800OXC
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
210MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
48-SSOP