CY28551LFXC
CY28551LFXC
Obsolete
Description:  IC CLOCK INTEL/AMD SIS VIA 64QFN
Manufacturer:  Skyworks Solutions
Datasheet:   CY28551LFXC Datasheet
History Price: Obsolete
In Stock: 20000
CY28551LFXC vs CY29976AI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU, AMD CPU
Intel CPU Servers
Input
Crystal
PECL
Output
HCSL, LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:23
3:12
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
400MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
52-LQFP
Supplier Device Package
64-QFN (9x9)
52-TQFP (10x10)