CY28551LFXC
CY28551LFXC
Obsolete
Description:  IC CLOCK INTEL/AMD SIS VIA 64QFN
Manufacturer:  Skyworks Solutions
Datasheet:   CY28551LFXC Datasheet
History Price: Obsolete
In Stock: 20000
CY28551LFXC vs CY28800OXIT
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU, AMD CPU
PCI Express (PCIe), SATA CPU
Input
Crystal
Clock
Output
HCSL, LVCMOS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:23
1:8
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
400MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
64-QFN (9x9)
48-SSOP