CY28400OC
CY28400OC
Active
Description:  PLL BASED CLOCK DRIVER, 28400 SE
Manufacturer:  Cypress Semiconductor
Datasheet:   CY28400OC Datasheet
History Price: $6.74000
In Stock: 25300
CY28400OC vs CY28800ZXIT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
100MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
28-SSOP
48-TSSOP