CY22800FXC-030A
CY22800FXC-030A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 18400
CY22800FXC-030A vs CY2SSTV855ZXI
Series
-
Spread Aware
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
Memory, DDR, SDRAM
Input
Crystal or Other
Clock
Output
LVCMOS
SSTL
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:4
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
48MHz
170MHz
Voltage - Supply
3.14V ~ 3.47V
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP