CY22800FXC-030A
CY22800FXC-030A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 18400
CY22800FXC-030A vs CY29976AIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
Intel CPU Servers
Input
Crystal or Other
PECL
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
3:12
Differential - Input:Output
No/No
Yes/No
Frequency - Max
48MHz
125MHz
Voltage - Supply
3.14V ~ 3.47V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)