Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Infineon Technologies CY22800FXC-030A
CY22800FXC-030A
Obsolete
Clock/Timing - Application Specific
Description:
IC PROG CLOCK GEN 8-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY22800FXC-030A Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY22800FXC-030A vs CY28800OXC
Part No
CY22800FXC-030A
CY28800OXC
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Skyworks Solutions
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
HDTV, STB
PCI Express (PCIe), SATA CPU
Input
Crystal or Other
Clock
Output
LVCMOS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:8
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
48MHz
210MHz
Voltage - Supply
3.14V ~ 3.47V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
48-SSOP