Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY22393KFXI
CY22393KFXI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
CY22393 - Three-PLL Serial-Progr
Manufacturer:
Cypress Semiconductor
Datasheet:
CY22393KFXI Datasheet
History Price: $13.52000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY22393KFXI vs CY2V9950AC
Part No
CY22393KFXI
CY2V9950AC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Clock Generator
Zero Delay Buffer
PLL
Yes with Bypass
Yes
Input
LVTTL, Crystal
LVCMOS, LVTTL
Output
CMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
166MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-TQFP
Supplier Device Package
16-TSSOP
32-TQFP (7x7)