Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2077FZ
CY2077FZ
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2077FZ Datasheet
History Price: $7.87000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2077FZ vs CY2XF23FLXC
Part No
CY2077FZ
CY2XF23FLXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Generator
-
PLL
Yes
-
Input
Clock, Crystal
-
Output
CMOS, TTL
-
Number of Circuits
1
-
Ratio - Input:Output
1:1
-
Differential - Input:Output
No/No
-
Frequency - Max
133MHz
-
Divider/Multiplier
Yes/Yes
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
8-TSSOP
-