CY2077FZ
CY2077FZ
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2077FZ Datasheet
History Price: $7.87000
In Stock: 23600
CY2077FZ vs CY29973AI
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
PECL
Output
CMOS, TTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
133MHz
125MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 5.5V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
8-TSSOP
52-TQFP (10x10)