CS8427-CZZR
CS8427-CZZR
Obsolete
Description:  IC AUDIO TRANSCEIVER 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8427-CZZR Datasheet
History Price: Obsolete
In Stock: 4600
CS8427-CZZR vs CS8427-CSZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio, Musical Instruments, Professional Audio
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
2
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 108kHz
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC