Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8427-CZZR
CS8427-CZZR
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSCEIVER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8427-CZZR Datasheet
History Price: Obsolete
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8427-CZZR vs CS8420-DSZ
Part No
CS8427-CZZR
CS8420-DSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Audio Transceiver
-
Applications
Automotive Audio, Musical Instruments, Professional Audio
-
Number of Channels
2
-
Interface
I2C, SPI
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-
Specifications
8kHz ~ 108kHz
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-