Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8427-CZZR
CS8427-CZZR
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSCEIVER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8427-CZZR Datasheet
History Price: Obsolete
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8427-CZZR vs CS8416-CZZR
Part No
CS8427-CZZR
CS8416-CZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Transceiver
Audio Receiver
Applications
Automotive Audio, Musical Instruments, Professional Audio
Digital Audio Interfacing
Number of Channels
2
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 108kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP