CS8422-CNZ
CS8422-CNZ
Active
Description:  IC SAMPL RATE CONV AUD REC 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS8422-CNZ Datasheet
History Price: $19.10000
In Stock: 36900
CS8422-CNZ vs CS8421-DZZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Sample Rate Converter, Audio Receiver
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2C, SPI
Serial
Voltage - Supply
3.135V ~ 3.465V
2.38V ~ 2.62V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
53kHz ~ 211kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
20-TSSOP