Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8422-CNZ
CS8422-CNZ
Active
Audio Special Purpose
Description:
IC SAMPL RATE CONV AUD REC 32QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS8422-CNZ Datasheet
History Price: $19.10000
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8422-CNZ vs CS8421-CZZR
Part No
CS8422-CNZ
CS8421-CZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Sample Rate Converter, Audio Receiver
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2C, SPI
Serial
Voltage - Supply
3.135V ~ 3.465V
2.38V ~ 2.62V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
53kHz ~ 211kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
20-TSSOP