CS8421-DZZ
CS8421-DZZ
Active
Description:  IC SAMPLE RATE CONVERTER 20TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8421-DZZ Datasheet
History Price: $18.32000
In Stock: 12500
CS8421-DZZ vs CS8427-CS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Sample Rate Converter
Audio Transceiver
Applications
Digital Audio Interfacing
Digital Recording Systems, Musical Instruments, Signal Mixing
Number of Channels
2
1
Interface
Serial
I2C, SPI
Voltage - Supply
2.38V ~ 2.62V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
53kHz ~ 211kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
28-SOIC