Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8421-CZZR
CS8421-CZZR
Active
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 20TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8421-CZZR Datasheet
History Price: $9.88500
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8421-CZZR vs CS8427-CSR
Part No
CS8421-CZZR
CS8427-CSR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Sample Rate Converter
-
Applications
Digital Audio Interfacing
-
Number of Channels
2
-
Interface
Serial
-
Voltage - Supply
2.38V ~ 2.62V
-
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-
Specifications
53kHz ~ 211kHz
-
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-