Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8420-DSZR
CS8420-DSZR
Active
Audio Special Purpose
Description:
CS8420 - IC DIGITAL AUDIO SAMPLE
Manufacturer:
Cirrus Logic
Datasheet:
CS8420-DSZR Datasheet
History Price: Active
In Stock: 38100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8420-DSZR vs CS8416-CSZ
Part No
CS8420-DSZR
CS8416-CSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Audio Receiver
Applications
-
Digital Audio Interfacing
Number of Channels
-
8
Interface
-
I2C, SPI
Voltage - Supply
-
3.3V ~ 5V
Operating Temperature
-
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
32kHz ~ 192kHz
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC