CS8420-CSZR
CS8420-CSZR
Obsolete
Description:  IC SAMPLE RATE CONVERTER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8420-CSZR Datasheet
History Price: Obsolete
In Stock: 13700
CS8420-CSZR vs CS8416K-DZZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Sample Rate Converter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Specifications
8kHz ~ 108kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP