CS8416K-DZZ
CS8416K-DZZ
Active
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-DZZ Datasheet
History Price: $14.94000
In Stock: 20400
CS8416K-DZZ vs CS8415A-IZZ
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
7
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
2.85V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP