CS8416-DSZ
CS8416-DSZ
Not For New Designs
Description:  IC AUDIO RECEIVER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DSZ Datasheet
History Price: $11.02453
In Stock: 9400
CS8416-DSZ vs CS8427-CZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Function
Audio Receiver
Audio Transceiver
Applications
Digital Audio Interfacing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
8
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
32kHz ~ 192kHz
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP