Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8416-DSZ
CS8416-DSZ
Not For New Designs
Audio Special Purpose
Description:
IC AUDIO RECEIVER 28SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS8416-DSZ Datasheet
History Price: $11.02453
In Stock: 9400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8416-DSZ vs CS8416-CZZR
Part No
CS8416-DSZ
CS8416-CZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
32kHz ~ 192kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP