CS8416-DNZ
CS8416-DNZ
Obsolete
Description:  IC AUDIO RECEIVER 28QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DNZ Datasheet
History Price: Obsolete
In Stock: 47200
CS8416-DNZ vs CS8422-CNZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
Audio Receiver
Sample Rate Converter, Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
32-QFN (5x5)