CS8416-CSZ
CS8416-CSZ
Obsolete
Description:  IC AUDIO RECEIVER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-CSZ Datasheet
History Price: $11.02000
In Stock: 22800
CS8416-CSZ vs CS8416K-DZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Specifications
32kHz ~ 192kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP