Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8415A-IZZR
CS8415A-IZZR
Not For New Designs
Audio Special Purpose
Description:
IC AUDIO RECEIVER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8415A-IZZR Datasheet
History Price: $10.06500
In Stock: 10600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8415A-IZZR vs CS8427-CSR
Part No
CS8415A-IZZR
CS8427-CSR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Function
Audio Receiver
-
Applications
Digital Audio Interfacing
-
Number of Channels
7
-
Interface
I2C, SPI
-
Voltage - Supply
3.3V ~ 5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
8kHz ~ 96kHz
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-