Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8415A-IZZ
CS8415A-IZZ
Active
Audio Special Purpose
Description:
CONSUMER CIRCUIT, CMOS, PDSO28
Manufacturer:
Cirrus Logic
Datasheet:
CS8415A-IZZ Datasheet
History Price: $7.39000
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8415A-IZZ vs CS8427-DZZ
Part No
CS8415A-IZZ
CS8427-DZZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Audio Receiver
Audio Transceiver
Applications
Digital Audio Interfacing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
7
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
2.85V, 4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP