CS8415A-IZZ
CS8415A-IZZ
Active
Description:  CONSUMER CIRCUIT, CMOS, PDSO28
Manufacturer:  Cirrus Logic
Datasheet:   CS8415A-IZZ Datasheet
History Price: $7.39000
In Stock: 29500
CS8415A-IZZ vs CS8416-DSZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Not For New Designs
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
7
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
2.85V, 4.5V ~ 5.5V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC