CS8406-CSZR
CS8406-CSZR
Obsolete
Description:  IC AUDIO TRANSMITTER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8406-CSZR Datasheet
History Price: Obsolete
In Stock: 13000
CS8406-CSZR vs CS8427-CSZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Audio Transmitter
Audio Transceiver
Applications
Digital Audio Interfacing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
2
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 192kHz
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC