Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8405A-CS
CS8405A-CS
Active
Audio Special Purpose
Description:
DIGITAL AUDIO INTERFACE TRANS
Manufacturer:
Cirrus Logic
Datasheet:
CS8405A-CS Datasheet
History Price: $2.72000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8405A-CS vs CS8427-DZZ
Part No
CS8405A-CS
CS8427-DZZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Audio Transmitter
Audio Transceiver
Applications
Digital Recording Systems, Musical Instruments, Signal Mixing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
1
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP