CS8401A-CP
CS8401A-CP
Active
Description:  DIGITAL AUDIO INTERFACE TRANS
Manufacturer:  Cirrus Logic
Datasheet:   CS8401A-CP Datasheet
History Price: $9.70000
In Stock: 45300
CS8401A-CP vs CS8427-DZZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Audio Transmitter
Audio Transceiver
Applications
Audio Systems
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
2
2
Interface
Serial
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
28-TSSOP