Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Renesas Electronics CS82C52AID82C52
CS82C52AID82C52
Active
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
IC CONTROLLER UART 28-PLCC
Manufacturer:
Renesas Electronics
Datasheet:
CS82C52AID82C52 Datasheet
History Price: Active
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS82C52AID82C52 vs CS82C50A-596
Part No
CS82C52AID82C52
CS82C50A-596
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Features
-
-
Number of Channels
-
1, UART
FIFO's
-
-
Protocol
-
RS232
Data Rate (Max)
-
625kbps
Voltage - Supply
-
4.5V ~ 5.5V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
-
-
With Modem Control
-
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
44-PLCC (16.58x16.58)