Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Intersil CS82C5296
CS82C5296
Obsolete
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
SERIAL I/O CONTROLLER
Manufacturer:
Intersil
Datasheet:
CS82C5296 Datasheet
History Price: $33.18000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS82C5296 vs CS82C52
Part No
CS82C5296
CS82C52
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Intersil
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Features
-
Timer/Counter
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1Mbps
1MBaud
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
-
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)