☰
CS8182YDF8G
CS8182YDF8G
Obsolete
Description:  IC REG LIN POS ADJ 200MA 8SOIC
Manufacturer:  onsemi
Datasheet:   CS8182YDF8G Datasheet
History Price: Obsolete
In Stock: 31580
CS8182YDF8G vs CS8129YTHA5G
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
26V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.6V @ 500mA
Current - Output
200mA
750mA
Current - Quiescent (Iq)
55 μA
70 mA
Current - Supply (Max)
25 mA
100 mA
PSRR
60dB (120Hz)
75dB (120Hz)
Control Features
Enable
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-5 Formed Leads
Supplier Device Package
8-SOIC
TO-220-5 Horizontal