☰
CS8151D2G
CS8151D2G
Obsolete
Description:  IC REG LINEAR 5V 100MA 14SOIC
Manufacturer:  onsemi
Datasheet:   CS8151D2G Datasheet
History Price: Obsolete
In Stock: 36880
CS8151D2G vs CS8135YTHA5
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
26V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 100mA
-
Current - Output
100mA
-
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
-
Control Features
Reset, Wake-Up, Watchdog
-
Protection Features
Over Temperature, Over Voltage, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-