☰
CS8151D2G
CS8151D2G
Obsolete
Description:  IC REG LINEAR 5V 100MA 14SOIC
Manufacturer:  onsemi
Datasheet:   CS8151D2G Datasheet
History Price: Obsolete
In Stock: 40515
CS8151D2G vs CS8129YTHA5G
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 100mA
0.6V @ 500mA
Current - Output
100mA
750mA
Current - Quiescent (Iq)
-
70 mA
Current - Supply (Max)
-
100 mA
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
Reset, Wake-Up, Watchdog
Reset
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-5 Formed Leads
Supplier Device Package
14-SOIC
TO-220-5 Horizontal