Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8140YN14
CS8140YN14
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA 14DIP
Manufacturer:
onsemi
Datasheet:
CS8140YN14 Datasheet
History Price: $1.89000
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS8140YN14 vs CS8147YTHA5
Part No
CS8140YN14
CS8147YTHA5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
10V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 500mA
0.7V @ 500mA, 2.5V @ 70mA
Current - Output
500mA
500mA, 70mA
Current - Quiescent (Iq)
-
7 mA
Current - Supply (Max)
-
120 mA
PSRR
75dB (120Hz)
-
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Short Circuit
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
TO-220-5 Formed Leads
Supplier Device Package
14-PDIP
TO-220-5 Horizontal