☰
CS8129YTHA5G
CS8129YTHA5G
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 5570
CS8129YTHA5G vs CS8151D2G
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 100mA
Current - Output
750mA
100mA
Current - Quiescent (Iq)
70 mA
-
Current - Supply (Max)
100 mA
-
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
Reset
Reset, Wake-Up, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
14-SOIC