☰
CS8129YTHA5
CS8129YTHA5
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8129YTHA5 Datasheet
History Price: Obsolete
In Stock: 29805
CS8129YTHA5 vs CS8271YD8
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
26V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
-
Current - Output
750mA
-
Current - Quiescent (Iq)
70 mA
-
Current - Supply (Max)
100 mA
-
PSRR
75dB (120Hz)
-
Control Features
Reset
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
TO-220-5 Horizontal
-