☰
CS8129YTHA5
CS8129YTHA5
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8129YTHA5 Datasheet
History Price: Obsolete
In Stock: 29805
CS8129YTHA5 vs CS8221YDPR3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 100mA
Current - Output
750mA
100mA
Current - Quiescent (Iq)
70 mA
120 μA
Current - Supply (Max)
100 mA
20 mA
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
Reset
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-220-5 Horizontal
D2PAK-3