☰
CS8129YTHA5
CS8129YTHA5
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8129YTHA5 Datasheet
History Price: Obsolete
In Stock: 18560
CS8129YTHA5 vs CS8182YDFR8G
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 200mA
Current - Output
750mA
200mA
Current - Quiescent (Iq)
70 mA
55 μA
Current - Supply (Max)
100 mA
25 mA
PSRR
75dB (120Hz)
60dB (120Hz)
Control Features
Reset
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC