☰
CS8122YTHA5G
CS8122YTHA5G
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
History Price: $1.35000
In Stock: 35600
CS8122YTHA5G vs CS8182YDPS5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 200mA
Current - Output
750mA
200mA
Current - Quiescent (Iq)
70 mA
55 μA
Current - Supply (Max)
100 mA
25 mA
PSRR
75dB (120Hz)
60dB (120Hz)
Control Features
Reset
Enable
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5 Horizontal
D2PAK-5