CS62180B-IL
CS62180B-IL
Active
Description:  CS62180 - T1 FRAMER
Manufacturer:  Cirrus Logic
Datasheet:   CS62180B-IL Datasheet
History Price: $8.40000
In Stock: 32600
CS62180B-IL vs CS61574A-IP1
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Framer
Line Interface Unit (LIU)
Interface
T1
E1, T1
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
3mA
-
Power (Watts)
85 mW
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.59x16.59)
28-PDIP