CS61884-IQZ
CS61884-IQZ
Obsolete
Description:  IC TELECOM INTERFACE 144LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS61884-IQZ Datasheet
History Price: Obsolete
In Stock: 8200
CS61884-IQZ vs CS62180B-IL
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Framer
Interface
E1, J1, T1
T1
Number of Circuits
8
1
Voltage - Supply
3.14V ~ 3.47V
4.5V ~ 5.5V
Current - Supply
-
3mA
Power (Watts)
1.73 W
85 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
44-LCC (J-Lead)
Supplier Device Package
144-LQFP (20x20)
44-PLCC (16.59x16.59)