Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61884-IB
CS61884-IB
Active
Interface - Telecom
Description:
OCTAL T1/E1/J1 LINE INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS61884-IB Datasheet
History Price: $22.54000
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS61884-IB vs CS61584A-IQ3ZR
Part No
CS61884-IB
CS61584A-IQ3ZR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
E1, T1
Number of Circuits
8
2
Voltage - Supply
3.135V ~ 3.465V
3.135 ~ 5.25V
Current - Supply
-
-
Power (Watts)
1.73 W
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
160-LBGA
64-LQFP
Supplier Device Package
160-LFBGA (15x15)
64-LQFP