CS61881-IQ
CS61881-IQ
Active
Description:  OCTAL E1 ANALOG FRONT END
Manufacturer:  Cirrus Logic
Datasheet:   CS61881-IQ Datasheet
History Price: $18.09000
In Stock: 46000
CS61881-IQ vs CS61575-IL1Z
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Analog Front-End Transceiver
Line Interface Unit (LIU)
Interface
E1
E1, T1
Number of Circuits
8
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
112 mW
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
28-LCC (J-Lead)
Supplier Device Package
144-LQFP (20x20)
28-PLCC