Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61880-IQZ
CS61880-IQZ
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 144LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS61880-IQZ Datasheet
History Price: Obsolete
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS61880-IQZ vs CS61574A-IP1
Part No
CS61880-IQZ
CS61574A-IP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1
E1, T1
Number of Circuits
8
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
1.04 W
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
144-LQFP
28-DIP (0.600", 15.24mm)
Supplier Device Package
144-LQFP (20x20)
28-PDIP