Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61584A-IQ5Z
CS61584A-IQ5Z
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 64LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS61584A-IQ5Z Datasheet
History Price: Obsolete
In Stock: 28300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS61584A-IQ5Z vs CS61577-IL1
Part No
CS61584A-IQ5Z
CS61577-IL1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
2
1
Voltage - Supply
3.135 ~ 5.25V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
350 mW
500 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-LCC (J-Lead)
Supplier Device Package
64-LQFP
28-PLCC (11.51x11.51)